Capital Lighting, Inc. 510-PN Sconces-Metal 342618

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140151 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140151 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
510-PN Sconces-Metal - 342618 - Capital Lighting, Inc.
Columbus, OH, USA
510-PN Sconces-Metal
342618
510-PN Sconces-Metal 342618
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140151 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 6.5
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134140151
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342618
Product Name 510-PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details