Capital Lighting, Inc. 492-BB Sconces-Single Glass 342612

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.00 Extension: 3.88 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137946 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.00 Extension: 3.88 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137946 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
492-BB Sconces-Single Glass - 342612 - Capital Lighting, Inc.
Columbus, OH, USA
492-BB Sconces-Single Glass
342612
492-BB Sconces-Single Glass 342612
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.00 Extension: 3.88 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137946 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 19.00
Extension: 3.88
Bulb
Finish: Brushed Bronze
Product Name: Bath And Vanity Fixture
UPC: 806134137946
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342612
Product Name 492-BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details