Capital Lighting, Inc. 491-PN Sconces-Single Glass 342610

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 12.63 Extension: 3.88 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134137939 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 12.63 Extension: 3.88 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134137939 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
491-PN Sconces-Single Glass - 342610 - Capital Lighting, Inc.
Columbus, OH, USA
491-PN Sconces-Single Glass
342610
491-PN Sconces-Single Glass 342610
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 12.63 Extension: 3.88 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134137939 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 12.63
Extension: 3.88
Bulb
Finish: Polished Nickel
Product Name: Bath And Vanity Fixture
UPC: 806134137939
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342610
Product Name 491-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details