Capital Lighting, Inc. 530-DB Sconces-Single Glass 342603

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 13.25 Extension: 3.88 Bulb Finish: Distressed Bronze Product Name: Wall Sconce UPC: 806134140106 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 13.25 Extension: 3.88 Bulb Finish: Distressed Bronze Product Name: Wall Sconce UPC: 806134140106 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
530-DB Sconces-Single Glass - 342603 - Capital Lighting, Inc.
Columbus, OH, USA
530-DB Sconces-Single Glass
342603
530-DB Sconces-Single Glass 342603
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 13.25 Extension: 3.88 Bulb Finish: Distressed Bronze Product Name: Wall Sconce UPC: 806134140106 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 13.25
Extension: 3.88
Bulb
Finish: Distressed Bronze
Product Name: Wall Sconce
UPC: 806134140106
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342603
Product Name 530-DB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details