Capital Lighting, Inc. 542-HN Sconces-Double Candle 342602

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 10 Product Name: Two Light Wall Sconce UPC: 806134117887 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 10 Product Name: Two Light Wall Sconce UPC: 806134117887 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
542-HN Sconces-Double Candle - 342602 - Capital Lighting, Inc.
Columbus, OH, USA
542-HN Sconces-Double Candle
342602
542-HN Sconces-Double Candle 342602
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 10 Product Name: Two Light Wall Sconce UPC: 806134117887 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Historic Nickel
Weight: 10
Product Name: Two Light Wall Sconce
UPC: 806134117887
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342602
Product Name 542-HN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details