Capital Lighting, Inc. 1416-PN Mid. Chandeliers-Other 342489

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.75 Length 22.75 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138691 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.75 Length 22.75 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138691 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1416-PN Mid. Chandeliers-Other - 342489 - Capital Lighting, Inc.
Columbus, OH, USA
1416-PN Mid. Chandeliers-Other
342489
1416-PN Mid. Chandeliers-Other 342489
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.75 Length 22.75 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138691 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.75
Length 22.75
Bulb
Type: A-19
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134138691
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342489
Product Name 1416-PN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details