Capital Lighting, Inc. 1426-OB Mid. Chandeliers-Candle 342486

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 806134128760 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 806134128760 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1426-OB Mid. Chandeliers-Candle - 342486 - Capital Lighting, Inc.
Columbus, OH, USA
1426-OB Mid. Chandeliers-Candle
342486
1426-OB Mid. Chandeliers-Candle 342486
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 806134128760 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 15.50
Length 15.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Product Name: Six Light Chandelier
UPC: 806134128760
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342486
Product Name 1426-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details