Capital Lighting, Inc. 152-AGB Sconces-Other 342485

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134117733 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134117733 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
152-AGB Sconces-Other - 342485 - Capital Lighting, Inc.
Columbus, OH, USA
152-AGB Sconces-Other
342485
152-AGB Sconces-Other 342485
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134117733 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.25
Extension: 5.5
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134117733
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342485
Product Name 152-AGB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details