Capital Lighting, Inc. 1429-SN Sconces-Metal 342483

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040413 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040413 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1429-SN Sconces-Metal - 342483 - Capital Lighting, Inc.
Columbus, OH, USA
1429-SN Sconces-Metal
342483
1429-SN Sconces-Metal 342483
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040413 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 16
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134040413
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342483
Product Name 1429-SN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details