Capital Lighting, Inc. 151-PN Sconces-Single Candle 342482

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117726 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117726 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
151-PN Sconces-Single Candle - 342482 - Capital Lighting, Inc.
Columbus, OH, USA
151-PN Sconces-Single Candle
342482
151-PN Sconces-Single Candle 342482
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117726 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134117726
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342482
Product Name 151-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details