Capital Lighting, Inc. 151-HN Sconces-Single Candle 342480

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117702 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117702 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
151-HN Sconces-Single Candle - 342480 - Capital Lighting, Inc.
Columbus, OH, USA
151-HN Sconces-Single Candle
342480
151-HN Sconces-Single Candle 342480
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134117702 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134117702
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342480
Product Name 151-HN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details