Capital Lighting, Inc. L433-PN Lamps-Desk/Piano Lamps 342479

Description
PRODUCT DETAILS / SPECS Height: 19.50 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140441 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 19.50 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140441 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L433-PN Lamps-Desk/Piano Lamps - 342479 - Capital Lighting, Inc.
Columbus, OH, USA
L433-PN Lamps-Desk/Piano Lamps
342479
L433-PN Lamps-Desk/Piano Lamps 342479
PRODUCT DETAILS / SPECS Height: 19.50 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140441 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 19.50
Extension: 19
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140441
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342479
Product Name L433-PN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details