Capital Lighting, Inc. L486-PN Lamps-Table Lamps 342478

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140540 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140540 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L486-PN Lamps-Table Lamps - 342478 - Capital Lighting, Inc.
Columbus, OH, USA
L486-PN Lamps-Table Lamps
342478
L486-PN Lamps-Table Lamps 342478
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140540 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140540
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342478
Product Name L486-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details