Capital Lighting, Inc. L435-PN Lamps-Floor Lamps 342476

Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134140489 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134140489 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L435-PN Lamps-Floor Lamps - 342476 - Capital Lighting, Inc.
Columbus, OH, USA
L435-PN Lamps-Floor Lamps
342476
L435-PN Lamps-Floor Lamps 342476
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134140489 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 56.00
Extension: 19
Bulb
Finish: Polished Nickel
Product Name: Portable Floor Lamp
UPC: 806134140489
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342476
Product Name L435-PN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details