PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.75
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140533
Category: Portable Table Lamp
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342475 |
| Product Name | L484-PN Lamps-Table Lamps |
| Application | Residential |