Capital Lighting, Inc. L472-VB Lamps-Table Lamps 342471

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140502 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140502 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L472-VB Lamps-Table Lamps - 342471 - Capital Lighting, Inc.
Columbus, OH, USA
L472-VB Lamps-Table Lamps
342471
L472-VB Lamps-Table Lamps 342471
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140502 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Finish: Vintage Brass
Product Name: Portable Table Lamp
UPC: 806134140502
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342471
Product Name L472-VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details