Capital Lighting, Inc. L245-AGB Lamps-Table Lamps 342464

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140311 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140311 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L245-AGB Lamps-Table Lamps - 342464 - Capital Lighting, Inc.
Columbus, OH, USA
L245-AGB Lamps-Table Lamps
342464
L245-AGB Lamps-Table Lamps 342464
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140311 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Finish: Aged Brass
Product Name: Portable Table Lamp
UPC: 806134140311
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342464
Product Name L245-AGB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details