PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Finish: Brushed Bronze
Product Name: Portable Floor Lamp
UPC: 806134138257
Category: Portable Floor Lamp
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342461 |
| Product Name | L229-BB Lamps-Floor Lamps |
| Application | Residential |