Capital Lighting, Inc. L524-OB Lamps-Table Lamps 342449

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Extension: 21.5 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138288 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Extension: 21.5 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138288 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L524-OB Lamps-Table Lamps - 342449 - Capital Lighting, Inc.
Columbus, OH, USA
L524-OB Lamps-Table Lamps
342449
L524-OB Lamps-Table Lamps 342449
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Extension: 21.5 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138288 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Extension: 21.5
Bulb
Finish: Old Bronze
Product Name: Portable Table Lamp
UPC: 806134138288
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342449
Product Name L524-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details