PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Extension: 21.5
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134138295
Category: Portable Table Lamp
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342447 |
| Product Name | L524-PN Lamps-Table Lamps |
| Application | Residential |