Capital Lighting, Inc. L603-VB Lamps-Table Lamps 342445

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140595 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140595 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L603-VB Lamps-Table Lamps - 342445 - Capital Lighting, Inc.
Columbus, OH, USA
L603-VB Lamps-Table Lamps
342445
L603-VB Lamps-Table Lamps 342445
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140595 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Extension: 16.25
Bulb
Finish: Vintage Brass
Product Name: Portable Table Lamp
UPC: 806134140595
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342445
Product Name L603-VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details