Capital Lighting, Inc. L538-PN Lamps-Table Lamps 342440

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Length 38.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140571 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Length 38.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140571 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L538-PN Lamps-Table Lamps - 342440 - Capital Lighting, Inc.
Columbus, OH, USA
L538-PN Lamps-Table Lamps
342440
L538-PN Lamps-Table Lamps 342440
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Length 38.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140571 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.50
Length 38.50
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140571
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342440
Product Name L538-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details