Capital Lighting, Inc. 7721-AGB Lamps-Swing Arm-Wall 342436

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.25 Extension: 21 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139681 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.25 Extension: 21 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139681 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7721-AGB Lamps-Swing Arm-Wall - 342436 - Capital Lighting, Inc.
Columbus, OH, USA
7721-AGB Lamps-Swing Arm-Wall
342436
7721-AGB Lamps-Swing Arm-Wall 342436
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.25 Extension: 21 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139681 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.25
Extension: 21
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134139681
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342436
Product Name 7721-AGB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details