Capital Lighting, Inc. L606-PN Lamps-Table Lamps 342435

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140632 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140632 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L606-PN Lamps-Table Lamps - 342435 - Capital Lighting, Inc.
Columbus, OH, USA
L606-PN Lamps-Table Lamps
342435
L606-PN Lamps-Table Lamps 342435
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140632 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.75
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140632
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342435
Product Name L606-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details