Capital Lighting, Inc. 7731-PN Lamps-Swing Arm-Wall 342432

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139735 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139735 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7731-PN Lamps-Swing Arm-Wall - 342432 - Capital Lighting, Inc.
Columbus, OH, USA
7731-PN Lamps-Swing Arm-Wall
342432
7731-PN Lamps-Swing Arm-Wall 342432
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139735 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Extension: 22
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134139735
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342432
Product Name 7731-PN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details