Capital Lighting, Inc. L961-AGB Lamps-Table Lamps 342427

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Length 24.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140823 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Length 24.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140823 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L961-AGB Lamps-Table Lamps - 342427 - Capital Lighting, Inc.
Columbus, OH, USA
L961-AGB Lamps-Table Lamps
342427
L961-AGB Lamps-Table Lamps 342427
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Length 24.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140823 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Length 24.00
Bulb
Finish: Aged Brass
Product Name: Portable Table Lamp
UPC: 806134140823
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342427
Product Name L961-AGB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details