Capital Lighting, Inc. L963-PN Lamps-Table Lamps 342424

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140854 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140854 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L963-PN Lamps-Table Lamps - 342424 - Capital Lighting, Inc.
Columbus, OH, USA
L963-PN Lamps-Table Lamps
342424
L963-PN Lamps-Table Lamps 342424
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140854 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.75
Length 29.75
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140854
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342424
Product Name L963-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details