Capital Lighting, Inc. 110-PN Sconces-Other 342422

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139889 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139889 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
110-PN Sconces-Other - 342422 - Capital Lighting, Inc.
Columbus, OH, USA
110-PN Sconces-Other
342422
110-PN Sconces-Other 342422
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139889 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.75
Extension: 8.75
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134139889
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342422
Product Name 110-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details