Capital Lighting, Inc. 102-PN Bathroom Fixtures-Two Lights 342421

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000738 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000738 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
102-PN Bathroom Fixtures-Two Lights - 342421 - Capital Lighting, Inc.
Columbus, OH, USA
102-PN Bathroom Fixtures-Two Lights
342421
102-PN Bathroom Fixtures-Two Lights 342421
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000738 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134000738
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342421
Product Name 102-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details