Capital Lighting, Inc. 102-SN Bathroom Fixtures-Two Lights 342420

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000752 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000752 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
102-SN Bathroom Fixtures-Two Lights - 342420 - Capital Lighting, Inc.
Columbus, OH, USA
102-SN Bathroom Fixtures-Two Lights
342420
102-SN Bathroom Fixtures-Two Lights 342420
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Bath And Vanity Fixture UPC: 806134000752 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134000752
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342420
Product Name 102-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details