Capital Lighting, Inc. L746-PN Lamps-Table Lamps 342415

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140694 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140694 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L746-PN Lamps-Table Lamps - 342415 - Capital Lighting, Inc.
Columbus, OH, USA
L746-PN Lamps-Table Lamps
342415
L746-PN Lamps-Table Lamps 342415
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140694 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140694
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342415
Product Name L746-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details