Capital Lighting, Inc. L885-PN Lamps-Table Lamps 342401

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.75 Length 28.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137090 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.75 Length 28.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137090 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L885-PN Lamps-Table Lamps - 342401 - Capital Lighting, Inc.
Columbus, OH, USA
L885-PN Lamps-Table Lamps
342401
L885-PN Lamps-Table Lamps 342401
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.75 Length 28.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137090 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 28.75
Length 28.75
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134137090
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342401
Product Name L885-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details