Capital Lighting, Inc. L887-PN Lamps-Table Lamps 342400

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.25 Length 36.25 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137106 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.25 Length 36.25 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137106 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L887-PN Lamps-Table Lamps - 342400 - Capital Lighting, Inc.
Columbus, OH, USA
L887-PN Lamps-Table Lamps
342400
L887-PN Lamps-Table Lamps 342400
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.25 Length 36.25 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134137106 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.25
Length 36.25
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134137106
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342400
Product Name L887-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details