Capital Lighting, Inc. 722-OB Sconces-Double Glass 342393

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134131678 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134131678 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
722-OB Sconces-Double Glass - 342393 - Capital Lighting, Inc.
Columbus, OH, USA
722-OB Sconces-Double Glass
342393
722-OB Sconces-Double Glass 342393
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134131678 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 806134131678
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342393
Product Name 722-OB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details