Capital Lighting, Inc. 741-PN Sconces-Single Candle 342392

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117931 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117931 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
741-PN Sconces-Single Candle - 342392 - Capital Lighting, Inc.
Columbus, OH, USA
741-PN Sconces-Single Candle
342392
741-PN Sconces-Single Candle 342392
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117931 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134117931
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342392
Product Name 741-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details