Capital Lighting, Inc. 3102-OB-348AC Mini Pendants-Cable 342382

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134016081 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134016081 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3102-OB-348AC Mini Pendants-Cable - 342382 - Capital Lighting, Inc.
Columbus, OH, USA
3102-OB-348AC Mini Pendants-Cable
342382
3102-OB-348AC Mini Pendants-Cable 342382
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134016081 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Length 13.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 806134016081
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342382
Product Name 3102-OB-348AC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details