Capital Lighting, Inc. 782-AGB Semi-Flush Mts.-Bowl Style 342379

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
782-AGB Semi-Flush Mts.-Bowl Style - 342379 - Capital Lighting, Inc.
Columbus, OH, USA
782-AGB Semi-Flush Mts.-Bowl Style
342379
782-AGB Semi-Flush Mts.-Bowl Style 342379
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.25
Length 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: Three Light Semi Flush
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342379
Product Name 782-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details