Capital Lighting, Inc. 821-SN Sconces-Single Glass 342378

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128425 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128425 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
821-SN Sconces-Single Glass - 342378 - Capital Lighting, Inc.
Columbus, OH, USA
821-SN Sconces-Single Glass
342378
821-SN Sconces-Single Glass 342378
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128425 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.25
Extension: 4.5
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134128425
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342378
Product Name 821-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details