Capital Lighting, Inc. 810-AGB Sconces-Metal 342376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 9.63 Extension: 4.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140960 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 9.63 Extension: 4.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140960 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
810-AGB Sconces-Metal - 342376 - Capital Lighting, Inc.
Columbus, OH, USA
810-AGB Sconces-Metal
342376
810-AGB Sconces-Metal 342376
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 9.63 Extension: 4.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140960 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 9.63
Extension: 4.5
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134140960
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342376
Product Name 810-AGB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details