Capital Lighting, Inc. 821-OB Sconces-Single Glass 342375

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128395 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128395 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
821-OB Sconces-Single Glass - 342375 - Capital Lighting, Inc.
Columbus, OH, USA
821-OB Sconces-Single Glass
342375
821-OB Sconces-Single Glass 342375
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128395 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.25
Extension: 4.5
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134128395
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342375
Product Name 821-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details