Capital Lighting, Inc. 784-OB Pendants-Bowl Style 342374

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 85.50 Length 85.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Four Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 85.50 Length 85.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Four Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
784-OB Pendants-Bowl Style - 342374 - Capital Lighting, Inc.
Columbus, OH, USA
784-OB Pendants-Bowl Style
342374
784-OB Pendants-Bowl Style 342374
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 85.50 Length 85.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Four Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 85.50
Length 85.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 18
Product Name: Four Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342374
Product Name 784-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details