Capital Lighting, Inc. 811-PN Sconces-Single Candle 342373

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132163 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132163 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
811-PN Sconces-Single Candle - 342373 - Capital Lighting, Inc.
Columbus, OH, USA
811-PN Sconces-Single Candle
342373
811-PN Sconces-Single Candle 342373
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132163 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: One Light Wall Sconce
UPC: 806134132163
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342373
Product Name 811-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details