Capital Lighting, Inc. 812-AN Sconces-Double Candle 342371

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132187 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132187 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
812-AN Sconces-Double Candle - 342371 - Capital Lighting, Inc.
Columbus, OH, USA
812-AN Sconces-Double Candle
342371
812-AN Sconces-Double Candle 342371
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132187 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 1
Product Name: Two Light Wall Sconce
UPC: 806134132187
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342371
Product Name 812-AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details