Capital Lighting, Inc. 873-SN Bathroom Fixtures-Three Lights 342369

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127091 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127091 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
873-SN Bathroom Fixtures-Three Lights - 342369 - Capital Lighting, Inc.
Columbus, OH, USA
873-SN Bathroom Fixtures-Three Lights
342369
873-SN Bathroom Fixtures-Three Lights 342369
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127091 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 9.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134127091
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342369
Product Name 873-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details