Capital Lighting, Inc. 880-PN Sconces-Metal 342367

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 4 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134138158 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 4 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134138158 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
880-PN Sconces-Metal - 342367 - Capital Lighting, Inc.
Columbus, OH, USA
880-PN Sconces-Metal
342367
880-PN Sconces-Metal 342367
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 4 Bulb Finish: Polished Nickel Product Name: Bath And Vanity Fixture UPC: 806134138158 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 4
Bulb
Finish: Polished Nickel
Product Name: Bath And Vanity Fixture
UPC: 806134138158
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342367
Product Name 880-PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details