Capital Lighting, Inc. 901-HN Pendants-Drum Shade 342366

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 13 Product Name: Three Light Semi Flush UPC: 806134042301 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 13 Product Name: Three Light Semi Flush UPC: 806134042301 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
901-HN Pendants-Drum Shade - 342366 - Capital Lighting, Inc.
Columbus, OH, USA
901-HN Pendants-Drum Shade
342366
901-HN Pendants-Drum Shade 342366
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 13 Product Name: Three Light Semi Flush UPC: 806134042301 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.75
Length 16.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 13
Product Name: Three Light Semi Flush
UPC: 806134042301
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342366
Product Name 901-HN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details