Capital Lighting, Inc. 973-PN Bathroom Fixtures-Three Lights 342365

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 24.50 Extension: 6 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134131920 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 24.50 Extension: 6 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134131920 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
973-PN Bathroom Fixtures-Three Lights - 342365 - Capital Lighting, Inc.
Columbus, OH, USA
973-PN Bathroom Fixtures-Three Lights
342365
973-PN Bathroom Fixtures-Three Lights 342365
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 24.50 Extension: 6 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134131920 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 24.50
Extension: 6
Bulb
Type: T10F
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134131920
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342365
Product Name 973-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details