Capital Lighting, Inc. 881-OB Sconces-Single Candle 342364

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119706 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119706 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
881-OB Sconces-Single Candle - 342364 - Capital Lighting, Inc.
Columbus, OH, USA
881-OB Sconces-Single Candle
342364
881-OB Sconces-Single Candle 342364
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134119706 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134119706
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342364
Product Name 881-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details