Capital Lighting, Inc. 971-OB Sconces-Single Glass 342360

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 12.50 Extension: 6 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134131838 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 12.50 Extension: 6 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134131838 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
971-OB Sconces-Single Glass - 342360 - Capital Lighting, Inc.
Columbus, OH, USA
971-OB Sconces-Single Glass
342360
971-OB Sconces-Single Glass 342360
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 12.50 Extension: 6 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134131838 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 12.50
Extension: 6
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 8
Product Name: One Light Bath And Vanity Fixture
UPC: 806134131838
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342360
Product Name 971-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details