Capital Lighting, Inc. 3101-SN-505C Mini Pendants-Cable 342358

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015664 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015664 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-SN-505C Mini Pendants-Cable - 342358 - Capital Lighting, Inc.
Columbus, OH, USA
3101-SN-505C Mini Pendants-Cable
342358
3101-SN-505C Mini Pendants-Cable 342358
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015664 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Length 10.75
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 806134015664
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342358
Product Name 3101-SN-505C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details